TE Connectivity Antennas L000691-01

Description
Body Features Antenna Weight : 12 G  [.423 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Solder Polarization : Right Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1561 - 1602 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 4.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12 G  [.423 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Solder Polarization : Right Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1561 - 1602 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 4.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000691-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000691-01
Antennas L000691-01
Body Features Antenna Weight : 12 G  [.423 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Solder Polarization : Right Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1561 - 1602 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 4.6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 12 G  [.423 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 6 MM  [.236 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Solder
  • Polarization : Right

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 1561 - 1602
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 4.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000691-01CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 1561-1602MHZ,

CERAMIC PATCH ANT, 1561-1602MHZ,

Buy Now Datasheet
RF Antennas - 343-L000691-01DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 1561-1602MHZ,

CERAMIC PATCH ANT, 1561-1602MHZ,

Buy Now Datasheet
RF Antennas - 343-L000691-01TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC PATCH ANT, 1561-1602MHZ,

CERAMIC PATCH ANT, 1561-1602MHZ,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000691-01 343-L000691-01CT-ND
Product Name Antennas RF Antennas
Applications GNSS GPS; GNSS, GPS
Pattern Type Omni directional
Primary Frequency Range 1561.0 to 1602.0 MHz 1581.0 MHz
Gain 3 to 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2108965-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers