TE Connectivity Antennas L000684-04

Description
Body Features Antenna Weight : 540 G  [19.05 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Triple Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .75 M  [2.46 FT ] Product Height : 46.5 MM  [1.83 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 200 MM  [7.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 5900 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 540 G  [19.05 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Triple Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .75 M  [2.46 FT ] Product Height : 46.5 MM  [1.83 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 200 MM  [7.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 5900 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000684-04 - TE Connectivity
Berwyn, PA, United States
Antennas
L000684-04
Antennas L000684-04
Body Features Antenna Weight : 540 G  [19.05 OZ ] Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Triple Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .75 M  [2.46 FT ] Product Height : 46.5 MM  [1.83 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 200 MM  [7.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : IP67 Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Dual Slant 45° Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 5900 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 540 G  [19.05 OZ ]

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .75 M  [2.46 FT ]
  • Product Height : 46.5 MM  [1.83 INCH ]
  • Product Length : 200 MM  [7.87 INCH ]
  • Product Width : 200 MM  [7.87 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • IP Rating : IP67
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Dual Slant 45°

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Wireless Standard : 802.11 a/g/n/ac/ax/be Wifi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 5900
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000684-04-ND - DigiKey
Thief River Falls, MN, United States
PANEL,TRI-BAND,75CM, RP-SMAM, 4P

PANEL,TRI-BAND,75CM, RP-SMAM, 4P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000684-04 994-L000684-04-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11b/g/n/ac/ax, Wi-Fi, WLAN
Pattern Type Directional
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6562.5 MHz
Gain 6 dB 5.4 to 6.1 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 2108971-2 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details