TE Connectivity Antennas L000670-80

Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 41 MM  [1.61 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1560 - 1607, 1175 - 1177 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 41 MM  [1.61 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1560 - 1607, 1175 - 1177 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000670-80 - TE Connectivity
Berwyn, PA, United States
Antennas
L000670-80
Antennas L000670-80
Body Features Antenna Weight : 3 G  [.105 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 41 MM  [1.61 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1560 - 1607, 1175 - 1177 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 3 G  [.105 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 2 MM  [.079 INCH ]
  • Product Length : 41 MM  [1.61 INCH ]
  • Product Width : 90 MM  [3.54 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1560 - 1607, 1175 - 1177
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 2.7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
SMT Antennas - 283503 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
283503
SMT Antennas 283503
L000670-01 Antenna with EVB Assy

L000670-01 Antenna with EVB Assy

Supplier's Site
RF Antennas - 343-L000670-80-ND - DigiKey
Thief River Falls, MN, United States
L000670-01 ANTENNA WITH EVB ASSY

L000670-01 ANTENNA WITH EVB ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000670-80 283503 343-L000670-80-ND
Product Name Antennas SMT Antennas RF Antennas
Applications GNSS GPS; GNSS, GPS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1175.0 to 1607.0 MHz 1176.0 to ? MHz 1176.0 to 1583.0 MHz
Gain 0.0 to 3 dB 2.7 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 2361492-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers