TE Connectivity Antennas L000670-01

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1 MM  [.039 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 10.75 MM  [.42 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 1175 - 1177, 1560 - 1607 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1 MM  [.039 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 10.75 MM  [.42 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 1175 - 1177, 1560 - 1607 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000670-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000670-01
Antennas L000670-01
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 1 MM  [.039 INCH ] Product Length : 14 MM  [.55 INCH ] Product Width : 10.75 MM  [.42 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Printed Circuit Board Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMD Signal Characteristics Frequency Band (MHZ) : 1175 - 1177, 1560 - 1607 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 14 MM  [.55 INCH ]
  • Product Width : 10.75 MM  [.42 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Printed Circuit Board Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMD

Signal Characteristics


  • Frequency Band (MHZ) : 1175 - 1177, 1560 - 1607
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 2.7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
SMT Antennas - 283497 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT Antennas
283497
SMT Antennas 283497
L1/L5 xSplatch PCB Antenna

L1/L5 xSplatch PCB Antenna

Supplier's Site
RF Antennas - 343-L000670-01CT-ND - DigiKey
Thief River Falls, MN, United States
L1/L5 MICRO SPLATCH GNSS CHIP AN

L1/L5 MICRO SPLATCH GNSS CHIP AN

Buy Now Datasheet
RF Antennas - 343-L000670-01DKR-ND - DigiKey
Thief River Falls, MN, United States
L1/L5 MICRO SPLATCH GNSS CHIP AN

L1/L5 MICRO SPLATCH GNSS CHIP AN

Buy Now Datasheet
RF Antennas - 343-L000670-01TR-ND - DigiKey
Thief River Falls, MN, United States
L1/L5 MICRO SPLATCH GNSS CHIP AN

L1/L5 MICRO SPLATCH GNSS CHIP AN

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000670-01 283497 343-L000670-01CT-ND
Product Name Antennas SMT Antennas RF Antennas
Applications GNSS GPS; GNSS, GPS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1175.0 to 1607.0 MHz 1176.0 to ? MHz 1176.0 to 1583.0 MHz
Gain 0.0 to 3 dB 2.7 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 8-2195851-1 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108923-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers