TE Connectivity Antennas 8-2108823-1

Description
Body Features Antenna Weight : 25 G  [.882 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 16 MM  [.629 INCH ] Product Length : 60 MM  [2.362 INCH ] Product Width : 160 MM  [6.299 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G, GPS, Cellular, CBRS, ISM, Wi-Fi, LoRaWAN, Bluetooth, Cat-M/NB-IoT, GNSS Primary Application : Cellular, Cat-M/NB-IoT, 5G Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.2
Request a Quote Datasheet
Description
Body Features Antenna Weight : 25 G  [.882 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 16 MM  [.629 INCH ] Product Length : 60 MM  [2.362 INCH ] Product Width : 160 MM  [6.299 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G, GPS, Cellular, CBRS, ISM, Wi-Fi, LoRaWAN, Bluetooth, Cat-M/NB-IoT, GNSS Primary Application : Cellular, Cat-M/NB-IoT, 5G Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2108823-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2108823-1
Antennas 8-2108823-1
Body Features Antenna Weight : 25 G  [.882 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 16 MM  [.629 INCH ] Product Length : 60 MM  [2.362 INCH ] Product Width : 160 MM  [6.299 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G, GPS, Cellular, CBRS, ISM, Wi-Fi, LoRaWAN, Bluetooth, Cat-M/NB-IoT, GNSS Primary Application : Cellular, Cat-M/NB-IoT, 5G Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.2

Body Features


  • Antenna Weight : 25 G  [.882 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Eval Board
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 16 MM  [.629 INCH ]
  • Product Length : 60 MM  [2.362 INCH ]
  • Product Width : 160 MM  [6.299 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : 5G, GPS, Cellular, CBRS, ISM, Wi-Fi, LoRaWAN, Bluetooth, Cat-M/NB-IoT, GNSS
  • Primary Application : Cellular, Cat-M/NB-IoT, 5G

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 3.2
Buy Now Datasheet
RF Antennas - 8-2108823-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2108823-1
RF Antennas 8-2108823-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2108823-1 8-2108823-1
Product Name Antennas RF Antennas
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195835-2 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
Antennas - L000549-03 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers