TE Connectivity Antennas L000659-02

Description
Body Features Antenna Weight : 137 G  [4.84 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 28.6 MM  [1.13 INCH ] Product Height : 271 MM  [10.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 137 G  [4.84 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 28.6 MM  [1.13 INCH ] Product Height : 271 MM  [10.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000659-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000659-02
Antennas L000659-02
Body Features Antenna Weight : 137 G  [4.84 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 28.6 MM  [1.13 INCH ] Product Height : 271 MM  [10.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 137 G  [4.84 OZ ]

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 28.6 MM  [1.13 INCH ]
  • Product Height : 271 MM  [10.67 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Multi-Band Antennas - 194190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
194190
Multi-Band Antennas 194190
TE Connectivity L000659-02

TE Connectivity L000659-02

Supplier's Site
RF Antennas - 994-L000659-02-ND - DigiKey
Thief River Falls, MN, United States
OMNI,TBAND,NM,2.4/5- 7.125GHz,GM

OMNI,TBAND,NM,2.4/5-7.125GHz,GM

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000659-02 194190 994-L000659-02-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications Wi-Fi Multi-band Modem or Wireless Network; 802.11ac, 802.11ax, 802.11be, 802.11b/g, 802.11n, Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 7125.0 MHz 2400.0 to ? MHz 2450.0 to 6562.5 MHz
Gain 3 to 6 dB 6 dB 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details
Antennas - 1-2195846-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers