TE Connectivity Antennas L000645-01

Description
Body Features Antenna Weight : 3.5 G  [.12 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 14.2 MM  [.55 INCH ] Product Length : 74 MM  [2.19 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 5G 3300-5000 Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Signal Characteristics Frequency Band (MHZ) : 698 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.5 G  [.12 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 14.2 MM  [.55 INCH ] Product Length : 74 MM  [2.19 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 5G 3300-5000 Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Signal Characteristics Frequency Band (MHZ) : 698 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000645-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000645-01
Antennas L000645-01
Body Features Antenna Weight : 3.5 G  [.12 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Multi Band Mounting Location : Internal/Embedded Dimensions Product Height : 14.2 MM  [.55 INCH ] Product Length : 74 MM  [2.19 INCH ] Product Width : 1.6 MM  [.063 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : 5G Primary Application : 5G Mechanical Attachment Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Ordered Separately Wireless Standard : 5G 3300-5000 Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Signal Characteristics Frequency Band (MHZ) : 698 - 7125 Frequency Category : 698 - 7125 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3.5 G  [.12 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 14.2 MM  [.55 INCH ]
  • Product Length : 74 MM  [2.19 INCH ]
  • Product Width : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : 5G
  • Primary Application : 5G

Mechanical Attachment


  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Ordered Separately
  • Wireless Standard : 5G 3300-5000

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 7125
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-L000645-01-ND - DigiKey
Thief River Falls, MN, United States
PCB ANT, TAB MOUNT, 617-7125MHZ

PCB ANT, TAB MOUNT, 617-7125MHZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000645-01 343-L000645-01-ND
Product Name Antennas RF Antennas
Applications 5G Modem or Wireless Network; 3G, 4G, 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 788.5 to 6137.0 MHz
Gain 3 to 6 dB 0.3000 to 3.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
WiFi Antennas - 2493317 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6.3 dB
View Details
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2118439-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details