TE Connectivity Antennas L000642-01

Description
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .28 MM  [.011 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 26 MM  [1.02 INCH ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : NFC Primary Application : NFC Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 13.56 Frequency Category : 0 - 50
Request a Quote Datasheet
Description
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .28 MM  [.011 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 26 MM  [1.02 INCH ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : NFC Primary Application : NFC Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 13.56 Frequency Category : 0 - 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000642-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000642-01
Antennas L000642-01
Body Features Antenna Weight : .1 G  [.004 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : .28 MM  [.011 INCH ] Product Length : 31 MM  [1.22 INCH ] Product Width : 26 MM  [1.02 INCH ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : NFC Primary Application : NFC Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 13.56 Frequency Category : 0 - 50

Body Features


  • Antenna Weight : .1 G  [.004 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : .28 MM  [.011 INCH ]
  • Product Length : 31 MM  [1.22 INCH ]
  • Product Width : 26 MM  [1.02 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : NFC
  • Primary Application : NFC

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 13.56
  • Frequency Category : 0 - 50
Buy Now Datasheet
RFID Antennas - 343-L000642-01-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
343-L000642-01-ND
RFID Antennas 343-L000642-01-ND
RFID ANTENNA 13.56MHZ NFC

RFID ANTENNA 13.56MHZ NFC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000642-01 343-L000642-01-ND
Product Name Antennas RFID Antennas
Applications NFC RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513168-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2118907-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108936-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details