TE Connectivity Antennas L000618-05

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000618-05 - TE Connectivity
Berwyn, PA, United States
Antennas
L000618-05
Antennas L000618-05
Configuration Features Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE IP Rating : IP67 Primary Application : LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LTE
  • IP Rating : IP67
  • Primary Application : LTE

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-L000618-05-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA LTE VDP ADHESIVE BK .5M

ANTENNA LTE VDP ADHESIVE BK .5M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000618-05 343-L000618-05-ND
Product Name Antennas RF Antennas
Applications LTE Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, CBRS, IoT, ISM, GNSS, GPS, LTE, Wi-Fi, UMTS
Pattern Type Directional
Gain 6 dB -3.3 to 4.9 dB
Form Factor / Mounting External
Primary Frequency Range 657.5 to 4965.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108948-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers