TE Connectivity RF Antennas L000607-06

Description
LPWA FPC ANT, VDP, MHF4L-TYPE, 1
Request a Quote Datasheet
Description
LPWA FPC ANT, VDP, MHF4L-TYPE, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-L000607-06-ND - DigiKey
Thief River Falls, MN, United States
LPWA FPC ANT, VDP, MHF4L-TYPE, 1

LPWA FPC ANT, VDP, MHF4L-TYPE, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-L000607-06-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 458.5 MHz
Gain -0.2900 dB
VSWR 2.29 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers