TE Connectivity Antennas L000606-06

Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .13 MM  [.005 INCH ] Product Length : 92.5 MM  [3.937 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.9:1 Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 410 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .13 MM  [.005 INCH ] Product Length : 92.5 MM  [3.937 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.9:1 Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 410 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000606-06 - TE Connectivity
Berwyn, PA, United States
Antennas
L000606-06
Antennas L000606-06
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : .13 MM  [.005 INCH ] Product Length : 92.5 MM  [3.937 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.9:1 Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 433 ISM Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 410 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : .2 G  [.007 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 1.13 MM  [.044 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Height : .13 MM  [.005 INCH ]
  • Product Length : 92.5 MM  [3.937 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.9:1

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 433 ISM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 410 - 470
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - 343-L000606-06-ND - DigiKey
Thief River Falls, MN, United States
LPWA FPC ANT, HDP, MHF4L-TYPE, 1

LPWA FPC ANT, HDP, MHF4L-TYPE, 1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000606-06 343-L000606-06-ND
Product Name Antennas RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 410.0 to 470.0 MHz 440.0 MHz
Gain 0.0 dB 0.0 dB
VSWR 2.9 :1 2.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
Antennas - 2108965-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108792-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 0600-00048 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers