TE Connectivity Antennas L000576-01

Description
Body Features Antenna Weight : 10 G  [.353 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.7 MM  [.421 INCH ] Product Length : 135.9 MM  [5.35 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.4:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 617 - 960 Gain (Max) (DB) : 3.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 10 G  [.353 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.7 MM  [.421 INCH ] Product Length : 135.9 MM  [5.35 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.4:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 617 - 960 Gain (Max) (DB) : 3.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000576-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000576-01
Antennas L000576-01
Body Features Antenna Weight : 10 G  [.353 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.7 MM  [.421 INCH ] Product Length : 135.9 MM  [5.35 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.4:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 803 Frequency Category : 617 - 960 Gain (Max) (DB) : 3.1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 10 G  [.353 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 10.7 MM  [.421 INCH ]
  • Product Length : 135.9 MM  [5.35 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.4:1

Industry Standards


  • Communication Protocol : LPWAN
  • Primary Application : LPWAN

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 803
  • Frequency Category : 617 - 960
  • Gain (Max) (DB) : 3.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Telemetry Antennas - 564112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
564112
Telemetry Antennas 564112
TE Connectivity L000576-01 Antenna

TE Connectivity L000576-01 Antenna

Supplier's Site
RF Antennas - 994-L000576-01-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 5GL CW-HW TYPE WHIP -SMA

ANTENNA 5GL CW-HW TYPE WHIP -SMA

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000576-01 564112 994-L000576-01-ND
Product Name Antennas Telemetry Antennas RF Antennas
Applications LPWAN Telemetry Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, UMTS
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 803.0 MHz 803.0 MHz 750.5 MHz
Gain 3 to 6 dB 3.1 dB 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2372112-3 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers