TE Connectivity Antennas L000573-04

Description
Body Features Antenna Weight : 560 G  [19.75 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K Primary Application : Vehicular Mechanical Attachment Installation Hole Size (MM) : 21 Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 350 - 470 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet
Description
Body Features Antenna Weight : 560 G  [19.75 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K Primary Application : Vehicular Mechanical Attachment Installation Hole Size (MM) : 21 Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 350 - 470 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000573-04 - TE Connectivity
Berwyn, PA, United States
Antennas
L000573-04
Antennas L000573-04
Body Features Antenna Weight : 560 G  [19.75 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K Primary Application : Vehicular Mechanical Attachment Installation Hole Size (MM) : 21 Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 350 - 470 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : 3 < 6 Usage Conditions Cable Type : 195 Type

Body Features


  • Antenna Weight : 560 G  [19.75 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 48.6 MM  [1.91 INCH ]
  • Product Length : 139.2 MM  [5.48 INCH ]
  • Product Width : 69.2 MM  [2.72 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP69K
  • Primary Application : Vehicular

Mechanical Attachment


  • Installation Hole Size (MM) : 21
  • Mounting Method : Stud Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 350 - 470
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : 3 < 6

Usage Conditions


  • Cable Type : 195 Type
Buy Now
Telemetry Antennas - 170977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
170977
Telemetry Antennas 170977
FPL pro Antenna, 2-Port, GNSS, UHF

FPL pro Antenna, 2-Port, GNSS, UHF

Supplier's Site
RF Antennas - 994-L000573-04-ND - DigiKey
Thief River Falls, MN, United States
FPL PRO ANTENNA, 2-PORT, GNSS, U

FPL PRO ANTENNA, 2-PORT, GNSS, U

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000573-04 170977 994-L000573-04-ND
Product Name Antennas Telemetry Antennas RF Antennas
Applications Vehicular Telemetry Modem or Wireless Network; GPS; GNSS, UHF, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 350.0 to 470.0 MHz 470.0 MHz 410.0 to 6562.0 MHz
Gain 3 to 6 dB 3.6 dB 4 to 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-5 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1-2195835-2 - TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers