TE Connectivity Antennas L000573-02

Description
Body Features Antenna Weight : 720 G  [25.4 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 21 MM  [3/4 INCH ] Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : BNC, SMA Signal Characteristics Frequency Band (MHZ) : 350 - 470, 4900 - 7125, 2400 - 2500 Gain (Max) (DB) : 3.6, 8.2, 4.9 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet
Description
Body Features Antenna Weight : 720 G  [25.4 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 21 MM  [3/4 INCH ] Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : BNC, SMA Signal Characteristics Frequency Band (MHZ) : 350 - 470, 4900 - 7125, 2400 - 2500 Gain (Max) (DB) : 3.6, 8.2, 4.9 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000573-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000573-02
Antennas L000573-02
Body Features Antenna Weight : 720 G  [25.4 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 48.6 MM  [1.91 INCH ] Product Length : 139.2 MM  [5.48 INCH ] Product Width : 69.2 MM  [2.72 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Installation Hole Size : 21 MM  [3/4 INCH ] Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : BNC, SMA Signal Characteristics Frequency Band (MHZ) : 350 - 470, 4900 - 7125, 2400 - 2500 Gain (Max) (DB) : 3.6, 8.2, 4.9 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : 195 Type

Body Features


  • Antenna Weight : 720 G  [25.4 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 48.6 MM  [1.91 INCH ]
  • Product Length : 139.2 MM  [5.48 INCH ]
  • Product Width : 69.2 MM  [2.72 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP69K, IP67
  • Primary Application : Vehicular

Mechanical Attachment


  • Installation Hole Size : 21 MM  [3/4 INCH ]
  • Mounting Method : Stud Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : WLAN Dual Band All Standard Compliant

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : BNC, SMA

Signal Characteristics


  • Frequency Band (MHZ) : 350 - 470, 4900 - 7125, 2400 - 2500
  • Gain (Max) (DB) : 3.6, 8.2, 4.9
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : 195 Type
Buy Now Datasheet
Telemetry Antennas - 170978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
170978
Telemetry Antennas 170978
FPL pro Antenna, 3-Port, WI-FI GNSS UHF

FPL pro Antenna, 3-Port, WI-FI GNSS UHF

Supplier's Site
RF Antennas - 994-L000573-02-ND - DigiKey
Thief River Falls, MN, United States
FPL PRO ANTENNA, 3-PORT, WI-FI G

FPL PRO ANTENNA, 3-PORT, WI-FI G

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number L000573-02 170978 994-L000573-02-ND
Product Name Antennas Telemetry Antennas RF Antennas
Applications Vehicular Telemetry Modem or Wireless Network; GPS; GNSS, UHF, Wi-Fi, WLAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 350.0 to 7125.0 MHz 7125.0 MHz 410.0 to 6012.0 MHz
Gain 6 dB 8.2 dB 3.6 to 8.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 1-2361492-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers