Body Features Antenna Weight : 4.5 G [.16 OZ ]
Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : External Port Configuration : Single Port
Dimensions Product Diameter : 5.2 MM [.25 INCH ] Product Height : 56 MM [2.2 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Communication Protocol : LTE Primary Application : LTE
Mechanical Attachment Mounting Method : Screw Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, GSM
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount
Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Gain (Max) (DB) : 3 Peak Gain (DBI) : < 0
Body Features
- Antenna Weight : 4.5 G [.16 OZ ]
Configuration Features
- Antenna Style : Helical
- Antenna Type : Helical
- Band Type : Single Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Product Diameter : 5.2 MM [.25 INCH ]
- Product Height : 56 MM [2.2 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Communication Protocol : LTE
- Primary Application : LTE
Mechanical Attachment
- Mounting Method : Screw Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Wireless Standard : LTE, UMTS, GSM
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Product Type : Antenna
- Antenna Termination : Screw-Mount
Signal Characteristics
- Frequency Band (MHZ) : 450 - 470
- Frequency Category : 410 - 470
- Gain (Max) (DB) : 3
- Peak Gain (DBI) : < 0