TE Connectivity Antennas L000488-02

Description
Body Features Antenna Weight : 120 G  [4.23 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 28.6 MM  [1.13 INCH ] Product Height : 245.7 MM  [9.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 6000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 120 G  [4.23 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 28.6 MM  [1.13 INCH ] Product Height : 245.7 MM  [9.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 6000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000488-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000488-02
Antennas L000488-02
Body Features Antenna Weight : 120 G  [4.23 OZ ] Configuration Features Antenna Style : Dipole Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 28.6 MM  [1.13 INCH ] Product Height : 245.7 MM  [9.67 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 6000 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 120 G  [4.23 OZ ]

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Baton/Stick
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .91 M  [3 FT ]
  • Product Diameter : 28.6 MM  [1.13 INCH ]
  • Product Height : 245.7 MM  [9.67 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 6000 - 7125, 4900 - 6000
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-L000488-02-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E TRI-BAND OMNI ARRAY ANT

WI-FI 6E TRI-BAND OMNI ARRAY ANT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000488-02 994-L000488-02-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n, Bluetooth, Wi-Fi, ZigBee™
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6562.5 MHz
Gain 3 to 6 dB 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108824-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers