TE Connectivity Antennas L000434-02

Description
Body Features Antenna Weight : 2380 G  [84 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Diameter : 187 MM  [7.36 INCH ] Product Height : 68 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 2400 - 7125, 1164 - 1610, 617 - 7125 Frequency Category : 617 - 7125, 1164 - 1610, 2400 - 7125 Gain (Max) (DB) : 9, 28, 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2380 G  [84 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Diameter : 187 MM  [7.36 INCH ] Product Height : 68 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 2400 - 7125, 1164 - 1610, 617 - 7125 Frequency Category : 617 - 7125, 1164 - 1610, 2400 - 7125 Gain (Max) (DB) : 9, 28, 8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000434-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000434-02
Antennas L000434-02
Body Features Antenna Weight : 2380 G  [84 OZ ] Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Diameter : 187 MM  [7.36 INCH ] Product Height : 68 MM  [2.68 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP69K, IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 2400 - 7125, 1164 - 1610, 617 - 7125 Frequency Category : 617 - 7125, 1164 - 1610, 2400 - 7125 Gain (Max) (DB) : 9, 28, 8 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 2380 G  [84 OZ ]

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]
  • Product Diameter : 187 MM  [7.36 INCH ]
  • Product Height : 68 MM  [2.68 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP69K, IP67
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 7125, 1164 - 1610, 617 - 7125
  • Frequency Category : 617 - 7125, 1164 - 1610, 2400 - 7125
  • Gain (Max) (DB) : 9, 28, 8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000434-02-ND - DigiKey
Thief River Falls, MN, United States
9 PORT: 4 X CELLULAR, 4 X WI-FI,

9 PORT: 4 X CELLULAR, 4 X WI-FI,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000434-02 994-L000434-02-ND
Product Name Antennas RF Antennas
Applications Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, GNSS, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz 657.5 to 6560.0 MHz
Gain 6 dB -0.4000 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2246667-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers