TE Connectivity Antennas L000423-11

Description
Body Features Antenna Weight (G) : 2190 Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.3 M  [17.4 FT ] Product Height : 84 MM  [3.3 INCH ] Product Length : 245 MM  [9.64 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67, IP69K Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-SMA, SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 1427 - 1511, 4000 - 7200, 617 - 960, 4900 - 6000, 2400 - 2500 Frequency Category : 617 - 7125 Gain (Max) (DB) : 2, 4.6, 3.3, 3.7, 3, 4.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 2190 Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.3 M  [17.4 FT ] Product Height : 84 MM  [3.3 INCH ] Product Length : 245 MM  [9.64 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67, IP69K Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-SMA, SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 1427 - 1511, 4000 - 7200, 617 - 960, 4900 - 6000, 2400 - 2500 Frequency Category : 617 - 7125 Gain (Max) (DB) : 2, 4.6, 3.3, 3.7, 3, 4.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000423-11 - TE Connectivity
Berwyn, PA, United States
Antennas
L000423-11
Antennas L000423-11
Body Features Antenna Weight (G) : 2190 Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.3 M  [17.4 FT ] Product Height : 84 MM  [3.3 INCH ] Product Length : 245 MM  [9.64 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67, IP69K Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC, RP-SMA, SMA Signal Characteristics Frequency Band (MHZ) : 1690 - 4000, 1427 - 1511, 4000 - 7200, 617 - 960, 4900 - 6000, 2400 - 2500 Frequency Category : 617 - 7125 Gain (Max) (DB) : 2, 4.6, 3.3, 3.7, 3, 4.8 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight (G) : 2190

Configuration Features


  • Antenna Style : Shark Fin
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.3 M  [17.4 FT ]
  • Product Height : 84 MM  [3.3 INCH ]
  • Product Length : 245 MM  [9.64 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP67, IP69K
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC, RP-SMA, SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 4000, 1427 - 1511, 4000 - 7200, 617 - 960, 4900 - 6000, 2400 - 2500
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 2, 4.6, 3.3, 3.7, 3, 4.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-L000423-11-ND - DigiKey
Thief River Falls, MN, United States
7 PORT: 2 X CELLULAR (SMA MALE X

7 PORT: 2 X CELLULAR (SMA MALE X

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000423-11 994-L000423-11-ND
Product Name Antennas RF Antennas
Applications Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, GNSS, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7200.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 0600-00010-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Antennas - 2344655-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers