TE Connectivity Antennas L000340-01

Description
Body Features Antenna Weight : 38 G  [1.34 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 14.5 MM  [.57 INCH ] Product Length : 416 MM  [16.38 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1, < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Vehicular, Cellular IP Rating : IP67 Primary Application : Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 746 - 796, 150 - 160, 490 - 512, 450 - 490, 806 - 870 Frequency Category : 154 - 250 Gain (Max) (DB) : 2.94, .52, 3.8, 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 38 G  [1.34 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 14.5 MM  [.57 INCH ] Product Length : 416 MM  [16.38 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1, < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Vehicular, Cellular IP Rating : IP67 Primary Application : Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 746 - 796, 150 - 160, 490 - 512, 450 - 490, 806 - 870 Frequency Category : 154 - 250 Gain (Max) (DB) : 2.94, .52, 3.8, 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000340-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000340-01
Antennas L000340-01
Body Features Antenna Weight : 38 G  [1.34 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 14.5 MM  [.57 INCH ] Product Length : 416 MM  [16.38 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1, < 2.0:1, < 2.5:1 Industry Standards Communication Protocol : Vehicular, Cellular IP Rating : IP67 Primary Application : Vehicular, Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Americas Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 746 - 796, 150 - 160, 490 - 512, 450 - 490, 806 - 870 Frequency Category : 154 - 250 Gain (Max) (DB) : 2.94, .52, 3.8, 3.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 38 G  [1.34 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 14.5 MM  [.57 INCH ]
  • Product Length : 416 MM  [16.38 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.1:1, < 2.0:1, < 2.5:1

Industry Standards


  • Communication Protocol : Vehicular, Cellular
  • IP Rating : IP67
  • Primary Application : Vehicular, Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Americas

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 746 - 796, 150 - 160, 490 - 512, 450 - 490, 806 - 870
  • Frequency Category : 154 - 250
  • Gain (Max) (DB) : 2.94, .52, 3.8, 3.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-L000340-01-ND - DigiKey
Thief River Falls, MN, United States
TRI-BAND M6 STUD VEHICLE WHIP AN

TRI-BAND M6 STUD VEHICLE WHIP AN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000340-01 994-L000340-01-ND
Product Name Antennas RF Antennas
Applications Vehicular, Cellular General Purpose
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 150.0 to 870.0 MHz 162.5 to 847.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195846-3 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details