TE Connectivity Antennas L000322-02

Description
Body Features Antenna Weight : 199 G  [7.02 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Height : 50 MM  [1.97 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP67, IP69K Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 760, 1690 - 2690, 3300 - 3800, 760 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 199 G  [7.02 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Height : 50 MM  [1.97 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP67, IP69K Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 760, 1690 - 2690, 3300 - 3800, 760 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000322-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000322-02
Antennas L000322-02
Body Features Antenna Weight : 199 G  [7.02 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Height : 50 MM  [1.97 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP67, IP69K Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 760, 1690 - 2690, 3300 - 3800, 760 - 960 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 199 G  [7.02 OZ ]

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 1 M  [3.3 FT ]
  • Product Height : 50 MM  [1.97 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Cellular
  • IP Rating : IP67, IP69K
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 760, 1690 - 2690, 3300 - 3800, 760 - 960
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000322-02-ND - DigiKey
Thief River Falls, MN, United States
3-PORT - 2X 4G/5G,1X GNSS ANTENN

3-PORT - 2X 4G/5G,1X GNSS ANTENN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000322-02 994-L000322-02-ND
Product Name Antennas RF Antennas
Applications Cellular Modem or Wireless Network; GPS; 4G, 5G, GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz 729.0 to 3550.0 MHz
Gain 6 dB 2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118316-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers
Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers