TE Connectivity Antennas L000322-01

Description
Body Features Antenna Weight : 173 G  [6.1 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Height : 50 MM  [1.97 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP69K, IP67 Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 698 - 760, 760 - 960, 1559 - 1606, 1690 - 2690 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 173 G  [6.1 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Height : 50 MM  [1.97 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP69K, IP67 Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 698 - 760, 760 - 960, 1559 - 1606, 1690 - 2690 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000322-01 - TE Connectivity
Berwyn, PA, United States
Antennas
L000322-01
Antennas L000322-01
Body Features Antenna Weight : 173 G  [6.1 OZ ] Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 1 M  [3.3 FT ] Product Height : 50 MM  [1.97 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 4.0:1 Industry Standards Communication Protocol : Cellular IP Rating : IP69K, IP67 Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 698 - 760, 760 - 960, 1559 - 1606, 1690 - 2690 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 173 G  [6.1 OZ ]

Configuration Features


  • Antenna Style : Disk-Puck
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 1 M  [3.3 FT ]
  • Product Height : 50 MM  [1.97 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 4.0:1

Industry Standards


  • Communication Protocol : Cellular
  • IP Rating : IP69K, IP67
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800, 698 - 760, 760 - 960, 1559 - 1606, 1690 - 2690
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000322-01-ND - DigiKey
Thief River Falls, MN, United States
2-PORT - 2X 4G/5G ANTENNA

2-PORT - 2X 4G/5G ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000322-01 994-L000322-01-ND
Product Name Antennas RF Antennas
Applications Cellular Modem or Wireless Network; 4G, 5G, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz 729.0 to 3550.0 MHz
Gain 6 dB 2 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513634-1 - TE Connectivity
TE Connectivity
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
8 suppliers
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers