TE Connectivity Antennas L000151-02

Description
Body Features Antenna Weight : 1100 G  [38.72 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Height : 48 MM  [1.69 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : QMA Signal Characteristics Frequency Band (MHZ) : 1690 - 3800, 2400 - 2500, 1559 - 1606, 1559.05 - 1563.14, 824 - 894, 4900 - 6000, 880 - 960, 1574.42 - 1576.42, 1598.06 - 1605.89, 698 - 806 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1100 G  [38.72 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Height : 48 MM  [1.69 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : QMA Signal Characteristics Frequency Band (MHZ) : 1690 - 3800, 2400 - 2500, 1559 - 1606, 1559.05 - 1563.14, 824 - 894, 4900 - 6000, 880 - 960, 1574.42 - 1576.42, 1598.06 - 1605.89, 698 - 806 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000151-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000151-02
Antennas L000151-02
Body Features Antenna Weight : 1100 G  [38.72 OZ ] Configuration Features Antenna Style : Shark Fin Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M  [17 FT ] Product Height : 48 MM  [1.69 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Vehicular IP Rating : IP67 Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : QMA Signal Characteristics Frequency Band (MHZ) : 1690 - 3800, 2400 - 2500, 1559 - 1606, 1559.05 - 1563.14, 824 - 894, 4900 - 6000, 880 - 960, 1574.42 - 1576.42, 1598.06 - 1605.89, 698 - 806 Frequency Category : 698 - 6000 Gain (Max) (DB) : 7.5 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1100 G  [38.72 OZ ]

Configuration Features


  • Antenna Style : Shark Fin
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5.18 M  [17 FT ]
  • Product Height : 48 MM  [1.69 INCH ]
  • Product Length : 179 MM  [7.04 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Vehicular
  • IP Rating : IP67
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : QMA

Signal Characteristics


  • Frequency Band (MHZ) : 1690 - 3800, 2400 - 2500, 1559 - 1606, 1559.05 - 1563.14, 824 - 894, 4900 - 6000, 880 - 960, 1574.42 - 1576.42, 1598.06 - 1605.89, 698 - 806
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 7.5
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-L000151-02-ND - DigiKey
Thief River Falls, MN, United States
VEHIC MIMO,QMA,5 PORTS,LTE/5G,WI

VEHIC MIMO,QMA,5 PORTS,LTE/5G,WI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000151-02 994-L000151-02-ND
Product Name Antennas RF Antennas
Applications Vehicular Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, GLONASS, GPS, LTE, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz 752.0 to 5450.0 MHz
Gain 6 dB 1.5 to 6.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195728-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2823602-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, LTE, Beidou, 2G, Cellular, GPS, WiMAX, 4G, Galileo, GNSS, 3G
Primary Frequency Range 698.0 to 1585.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers