TE Connectivity Power Relays, Over 2 Amps KUP-14A41-120

Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3110-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3110-ND
Power Relays, Over 2 Amps PB3110-ND
General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 120VAC Coil Socketable

Buy Now Datasheet
Kup-14A41-120=Ku Potter&brumfield Te Connectivity - 48M7369 - Newark, An Avnet Company
Chicago, IL, United States
Kup-14A41-120=Ku Potter&brumfield Te Connectivity
48M7369
Kup-14A41-120=Ku Potter&brumfield Te Connectivity 48M7369
KUP-14A41-120=KU

KUP-14A41-120=KU

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-14A41-120
General Purpose Relays KUP-14A41-120
General Purpose Relays Relay 3PDT 5A 120VAC 1.7KOhm Plain Case

General Purpose Relays Relay 3PDT 5A 120VAC 1.7KOhm Plain Case

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-14A41-120
Relays - Power Relays, Over 2 Amps KUP-14A41-120
RELAY GEN PURPOSE 3PDT 5A 120V

RELAY GEN PURPOSE 3PDT 5A 120V

Supplier's Site
Relay/Socket - 20790878 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20790878
Relay/Socket 20790878
POWER RELAY, 3PDT, 120VAC, 10A, PLUG IN; CONTACT CONFIGURATION:3PDT; COIL VOLTAGE:120VAC; CONTACT CURRENT:5A; PRODUCT RANGE:KUP SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:240VAC; CONTACT VOLTAGE VDC:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, 3PDT, 120VAC, 10A, PLUG IN; CONTACT CONFIGURATION:3PDT; COIL VOLTAGE:120VAC; CONTACT CURRENT:5A; PRODUCT RANGE:KUP SERIES; RELAY MOUNTING:SOCKET; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:240VAC; CONTACT VOLTAGE VDC:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Radwell International
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB3110-ND 48M7369 KUP-14A41-120 KUP-14A41-120 20790878
Product Name Power Relays, Over 2 Amps Kup-14A41-120=Ku Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps Relay/Socket
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data