TE Connectivity Micro Relays 1-1904005-4

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 12
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Relays - 1-1904005-4 - TE Connectivity
Berwyn, PA, United States
Micro Relays
1-1904005-4
Micro Relays 1-1904005-4
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 12

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 20 - 30

Electrical Characteristics


  • Coil Resistance (OHM) : 75
  • Coil Voltage Rating (VDC) : 12
Buy Now
Relays - 1-1904005-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Micro 3 Relay

Micro 3 Relay

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - PB2464-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2464-ND
Power Relays, Over 2 Amps PB2464-ND
Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Relay SPDT (1 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1-1904005-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1904005-4
Relays - Power Relays, Over 2 Amps 1-1904005-4
RELAY SPDT 12V

RELAY SPDT 12V

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
1-1904005-4
Automotive Relays 1-1904005-4
Automotive Relays V23374A1601X00 8-EV-144

Automotive Relays V23374A1601X00 8-EV-144

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1-1904005-4 1-1904005-4 PB2464-ND 1-1904005-4 1-1904005-4
Product Name Micro Relays Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS
DC Coil Voltage 12 volts 12 volts 12 volts
Resistance 75 ohms
Relay Type General Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1423156-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
AC Voltage 120 volts
AC Power 6 VA
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415039-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393194-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers