RELAY GEN PURPOSE DPDT 10A 6V
General Purpose Relays DP BRKT MT QC 6VDC
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDC RoHS Compliant: Yes
Potter&brumfield Te Connectivity
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KUP-11D55-6 | KUP-11D55-6 | 24F3275 | 48M7352 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 6 volts | 6 volts | 6 volts | |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |