TE Connectivity Relays - Power Relays, Over 2 Amps KUP-11AA5-24

Description
RELAY GEN PURPOSE DPDT 10A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KUP-11AA5-24
Relays - Power Relays, Over 2 Amps KUP-11AA5-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity - 06R3603 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity
06R3603
Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity 06R3603
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes

RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KUP Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:32VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 21263810 - Radwell International
Willingboro, NJ, United States
Relay/Socket
21263810
Relay/Socket 21263810
POWER RELAY, KUP SERIES, ENCLOSED, DPDT, 2 FORM C, COIL - 24 V AC, 50/60 HZ, 10 AMPS, 2 VA, PANEL MOUNT, QUICK CONNECT TERMINAL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, KUP SERIES, ENCLOSED, DPDT, 2 FORM C, COIL - 24 V AC, 50/60 HZ, 10 AMPS, 2 VA, PANEL MOUNT, QUICK CONNECT TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KUP-11AA5-24
General Purpose Relays KUP-11AA5-24
General Purpose Relays DP PLN QC/SLDR 24VAC

General Purpose Relays DP PLN QC/SLDR 24VAC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number KUP-11AA5-24 06R3603 21263810 KUP-11AA5-24
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity Relay/Socket General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.08 - Step relay 10A - 260881100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details