General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
KUP-11A55F-120=RELAY
RELAY GEN PURPOSE DPDT 10A 120V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB3050-ND | 95X9593 | KUP-11A55F-120 |
| Product Name | Power Relays, Over 2 Amps | Kup-11A55F-120=Relay,genpur,qc Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) |