RELAY, DPST-NO, 277VAC, 32VDC, 15A; Contact Configuration:DPST-N
General Purpose Relays DPST-NO 15A 24VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPST 15A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 02E9029 | KUMP-7A58-24 | KUMP-7A58-24 |
| Product Name | Relay, Dpst-No, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| AC Coil Voltage | 24 volts | 24 volts |