General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
RELAY, DPDT, 277VAC, 32VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:KUMP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
EM RLY DPDT 15A 12VDC 120OHM PLAIN CASE ROHS COMPLIANT: NO
General Purpose Relays DP PLN QC/SLDR 12VDC
General Purpose, 15 A , 12 VDC Voltage Rating, Industrial Relay
KUMP Series relays offer higher current ratings than those available in the KUP series but relay dimensions, wiring diagrams and operating characteristics are the same. Relay types ending with “18” mount in the same sockets as the KUP series relays.
RELAY GEN PURPOSE DPDT 15A 12V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2042-ND | 06R3601 | 29AC7257 | KUMP-11D18-12 | 70199211 | KUMP-11D18-12 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 32Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Dpdt 15A 12Vdc 120Ohm Plain Case Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 277AC;9 Pin | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) |