RELAY GEN PURPOSE DPDT 10A 24V
General Purpose Relays DPDT10A 24VDC 472Ohm MAG LATCHING RELAY
24 VDC Voltage Rating, Silver Cadmium Oxide Contact, Industrial Relays
RELAY, DPDT, 250VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUL Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Coil Resistance:472ohmRoH
KUL-11D15S-24=KU
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KUL-11D15S-24 | KUL-11D15S-24 | 70199314 | 17M0246 | 48M7294 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Latching;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;8 Pin | Relay, Dpdt, 250Vac, 28Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Kul-11D15S-24=Ku Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | ||
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | ||
| Relay Type | General |