KUEP-3D17-48=KU
KUEP-3D17-48=KU
RELAY GEN PURPOSE SPST 10A 48V
General Purpose Relays SPST-NO-DM 10A 48VDC GEN PURPOSE RELAY
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 08H1697 | KUEP-3D17-48 | KUEP-3D17-48 |
| Product Name | Kuep-3D17-48=Ku Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 48 volts |