General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 24V
RELAY, DPDT, 240VAC, 32VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KUEP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
POWER RELAY, DPDT, 24VDC, 10A, SOCKET ROHS COMPLIANT: YES
KUEP-11D15-24=KU
General Purpose Relay, 10 A, 24 VAC, 1.8 W (Nom.) Power Rating, Silver Cadmium Oxide Material
Coil Voltage: 24 VDC Contact Arrangement: 2 Form C (DPDT)
General Purpose Relays DPDT PLAIN 24VDC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 7830628 | PB467-ND | KUEP-11D15-24 | 17M0223 | 69AH8125 | 48M7247 | 70198595 | KUEP-11D15-24 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Power Relay, Dpdt, 24Vdc, 10A, Socket Rohs Compliant Potter&brumfield Te Connectivity | Kuep-11D15-24=KuPotter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;9 Pin | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||||
| Operating Temp | -49 F (-45 C) | -49 to 158 F (-45 to 70 C) | ||||||
| Relay Type | General | General | General |