TE Connectivity KRPA-11DG-24 Power Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 24V
General Purpose Relays 8 PIN DPDT 24VDC
General Purpose Relay, 10 A, 24 VDC, 1.2 W (Nom.) Power Rating, Silver Cadmium Oxide Material
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Plug In RoHS Compliant: Yes
EM RLY DPDT 10A 24VDC 472OHM SCKT ROHS COMPLIANT: NO
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7830612 | PB170-ND | KRPA-11DG-24 | KRPA-11DG-24 | 70199266 | 17M0200 | 29AC7241 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;Plug-In | Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Dpdt 10A 24Vdc 472Ohm Sckt Rohs Compliant Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socket | ||
| Approvals | RoHS | UL, CSA, RoHS; RoHS | RoHS | ||||
| Operating Temp | -49 F (-45 C) | -49 to 158 F (-45 to 70 C) |