Win Source Part Number: 1041936-KRPA-11DG-11
Category: Relays>Power Relays, Over 2 Amps
Series: KRPA
Termination Style: Plug In, 8 Pin (Octal)
Package: Tray
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 10 kOhms
Coil Current: 11.5 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 110VDC
Contact Rating (Current): 10 A
Switching Voltage: 240VAC - Max
Mounting Type: Socketable
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): HL2-HP-DC110V-F; HL2-L-DC110V; HL2-HP-DC110V; KRPA-11DN-110; KUP-11D15-110; KUP-11D55-1104-13931
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 82.5 VDC
REACH Status: REACH Affected
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 4-1393104-2,KRPA11DG
Base Product Number: KRPA-11
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 110V
RELAY, DPDT, 240VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays 8 PIN DPDT 110VDC
General Purpose Relay, 10 A, 110 VDC, 1.2 W (Nom.), 8 Pin Octal-Style Plug Terminal
Ruggedly constructed relay offered with silver contacts, code “Y”, rated 5 amps; and silver-cadmium oxide contacts, code “G” rated 10 amps. Contact arrangements are available up through 3 form (3PDT). Expected life exceeds 100,000 operations at rated load. Mechanical life is 10 million operations, minimum. Enclosed in a clear dust cover. UL recognized under file E22575. Low cost version of the KRP relay.
KRPA-N Series has an indicator lamp wired in parallel with its coil, making this model ideal for voltage or current monitoring applications. Silver-cadmium oxide contacts are rated 10 amps. KRPA-N specifications are identical to those of the KRPA-G series.
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1041936-KRPA-11DG-110 | PB476-ND | KRPA-11DG-110 | 17M0197 | KRPA-11DG-110 | 70199267 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;Plug-In |
| Resistance | 10000 ohms | 10000 ohms | ||||
| Mounting | PCBoard; Socketable | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | |
| Relay Type | General | General | General | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |