TE Connectivity Power Relays, Over 2 Amps KRP-14AG-240

Description
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1443-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1443-ND
Power Relays, Over 2 Amps PB1443-ND
General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 240VAC Coil Socketable

Buy Now Datasheet
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 24F2947 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
24F2947
Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 24F2947
RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes

RELAY, 3PDT, 240VAC, 10A; Contact Configuration:3PDT; Coil Voltage:240VAC; Contact Current:10A; Product Range:KRP Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Depth:35.71mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KRP-14AG-240
Relays - Power Relays, Over 2 Amps KRP-14AG-240
RELAY GEN PURPOSE 3PDT 10A 240V

RELAY GEN PURPOSE 3PDT 10A 240V

Supplier's Site
General Purpose Relays - KRP-14AG-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KRP-14AG-240
General Purpose Relays KRP-14AG-240
General Purpose Relays RELAY GP 3PDT 10A 240VAC

General Purpose Relays RELAY GP 3PDT 10A 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1443-ND 24F2947 KRP-14AG-240 KRP-14AG-240
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 240Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232848 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details