General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
General Purpose Relays Relay 4PDT 3A 110VDC 11KOhm Socket
KHU-17D11-110=KH
RELAY GEN PURPOSE 4PDT 3A 110V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2256-ND | KHU-17D11-110 | 48M7159 | KHU-17D11-110 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Khu-17D11-110=Kh Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |