RELAY GEN PURPOSE 4PDT 5A 120V
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KHU Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays Relay 4PDT 5A 120VAC 3.9KOhm Socket
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KHU-17A12-120 | 29M9947 | KHU-17A12-120 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts | |
| Mounting | Socket or Plug-in Style; Socketable | PCBoard; Through Hole | |
| Operating Temp | -49 to 158 F (-45 to 70 C) |