TE Connectivity Power Relays, Over 2 Amps KHAU-17D12-110

Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB832-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB832-ND
Power Relays, Over 2 Amps PB832-ND
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D12-110
General Purpose Relays KHAU-17D12-110
General Purpose Relays 4PDT 5Amp 110VDC

General Purpose Relays 4PDT 5Amp 110VDC

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 87F1120 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
87F1120
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 87F1120
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Khau-17D12-110=Kh Potter&brumfield Te Connectivity - 48M7137 - Newark, An Avnet Company
Chicago, IL, United States
Khau-17D12-110=Kh Potter&brumfield Te Connectivity
48M7137
Khau-17D12-110=Kh Potter&brumfield Te Connectivity 48M7137
KHAU-17D12-110=KH

KHAU-17D12-110=KH

Supplier's Site
Relays - Power Relays, Over 2 Amps - KHAU-17D12-110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAU-17D12-110
Relays - Power Relays, Over 2 Amps KHAU-17D12-110
RELAY GEN PURPOSE 4PDT 5A 110V

RELAY GEN PURPOSE 4PDT 5A 110V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB832-ND KHAU-17D12-110 87F1120 48M7137 KHAU-17D12-110
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Khau-17D12-110=Kh Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details