TE Connectivity Power Relays, Over 2 Amps KHAU-17D11-110

Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB733-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB733-ND
Power Relays, Over 2 Amps PB733-ND
General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KHAU-17D11-110
General Purpose Relays KHAU-17D11-110
General Purpose Relays 4PDT 110 VDC 3A

General Purpose Relays 4PDT 110 VDC 3A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - KHAU-17D11-110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
KHAU-17D11-110
Relays - Power Relays, Over 2 Amps KHAU-17D11-110
RELAY GEN PURPOSE 4PDT 3A 110V

RELAY GEN PURPOSE 4PDT 3A 110V

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;Solder - 70199186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;Solder
70199186
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;Solder 70199186
KHA Series, General Purpose Dry Circuit to 5 A Multicontact DC Relays, 2 W @ +25°C Power Rating Miniature size from 2 pole to 4 pole Produced on an automated line Various applications include process control, photocopier, and data processing.

KHA Series, General Purpose Dry Circuit to 5 A Multicontact DC Relays, 2 W @ +25°C Power Rating

  • Miniature size from 2 pole to 4 pole
  • Produced on an automated line
    Various applications include process control, photocopier, and data processing.
Supplier's Site
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 16M9047 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
16M9047
Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 16M9047
RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:KHA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB733-ND KHAU-17D11-110 KHAU-17D11-110 70199186 16M9047
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 3A;Ctrl-V 110DC;Vol-Rtg 120/28AC/DC;Solder Relay, 4Pdt, 120Vac, 28Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products