TE Connectivity Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity KCS01X012EACA

Description
CONTACTOR, SPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity - 06AC2676 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity
06AC2676
Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity 06AC2676
CONTACTOR, SPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

CONTACTOR, SPST-NO, 12V, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 06AC2676
Product Name Contactor, Spst-No, 12V, Panel; Load Current Inductive Kilovac Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11TC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details