TE Connectivity Relay, 5Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity KBP20AG120

Description
RELAY, 5PDT, 120VAC, 10A; Contact Configuration:5PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 5PDT, 120VAC, 10A; Contact Configuration:5PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 5Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 50B6767 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 5Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
50B6767
Relay, 5Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 50B6767
RELAY, 5PDT, 120VAC, 10A; Contact Configuration:5PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 5PDT, 120VAC, 10A; Contact Configuration:5PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 50B6767
Product Name Relay, 5Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 56.32T - Relay for railway applications 12A - 563290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers