TE Connectivity Power Relays, Over 2 Amps KBP-11DG-110

Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1428-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1428-ND
Power Relays, Over 2 Amps PB1428-ND
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
KBP-11DG-110
General Purpose Relays KBP-11DG-110
General Purpose Relays DP DUAL COIL 110VDC

General Purpose Relays DP DUAL COIL 110VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KBP-11DG-110
Relays - Power Relays, Over 2 Amps KBP-11DG-110
RELAY GEN PURPOSE DPDT 10A 110V

RELAY GEN PURPOSE DPDT 10A 110V

Supplier's Site
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 16M9034 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
16M9034
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 16M9034
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1428-ND KBP-11DG-110 KBP-11DG-110 16M9034
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353335 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers