TE Connectivity Relays - Power Relays, Over 2 Amps KB-17DG-12

Description
RELAY GEN PURPOSE 4PDT 10A 12V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KB-17DG-12
Relays - Power Relays, Over 2 Amps KB-17DG-12
RELAY GEN PURPOSE 4PDT 10A 12V

RELAY GEN PURPOSE 4PDT 10A 12V

Supplier's Site
General Purpose Relays - KB-17DG-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KB-17DG-12
General Purpose Relays KB-17DG-12
General Purpose Relays 4PDT 10A 12VDC 52Ohm Relay Socket

General Purpose Relays 4PDT 10A 12VDC 52Ohm Relay Socket

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 45F064 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
45F064
Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 45F064
RELAY, 4PDT, 120VAC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 10A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KBP Series; Relay Mounting:Socket; Coil Type:Latching Dual Coil; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number KB-17DG-12 KB-17DG-12 45F064
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Operating Temp -49 to 185 F (-45 to 85 C)
Unlock Full Specs
to access all available technical data