TE Connectivity Relays - Power Relays, Over 2 Amps KA-11DG-12

Description
RELAY GEN PURPOSE DPDT 10A 12V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KA-11DG-12
Relays - Power Relays, Over 2 Amps KA-11DG-12
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 45F028 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
45F028
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 45F028
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - KA-11DG-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KA-11DG-12
General Purpose Relays KA-11DG-12
General Purpose Relays DPDT 10A 12VDC GP RELAY

General Purpose Relays DPDT 10A 12VDC GP RELAY

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number KA-11DG-12 45F028 KA-11DG-12
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Bracket (Flange) Mount; Chassis Mount PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 2042-3034 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details