TE Connectivity Power Relay; Contact Configuration Potter&brumfield Te Connectivity KA-11AY-6

Description
POWER RELAY; Contact Configuration:DPDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5ARoHS Compliant: Yes
Datasheet
Description
POWER RELAY; Contact Configuration:DPDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 24F547 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
24F547
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 24F547
POWER RELAY; Contact Configuration:DPDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5ARoHS Compliant: Yes

POWER RELAY; Contact Configuration:DPDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Carry Current:5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24F547
Product Name Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - A101704-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details