General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relays 1FormA SPST 12V 10 A
RELAY, SPDT, 10KV, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:10kVRoHS Compliant: No
RELAY GEN PURPOSE SPDT 5A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A104323-ND | K81C235 | 09J3904 | K81C235 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |