The K61C is a 35 kV, SPDT, SF-6 gas-filled relay designed for capacitive discharge applications in test equipment and medical instruments. It operates at 115 Vdc, has a coil resistance of 2000 Ω ±10%, and handles a maximum continuous current of 10 A. The relay has a mechanical life of 1 million cycles, with an operate time and release time of 15 ms maximum. It is rated for an ambient temperature range of -55°C to +85°C, supports 20 g shock and 10 g vibration (55-500 Hz), and weighs 340 g. The part features flying leads, 36 inches long, and is mounted using a threaded interface.
RELAY, SPDT, 35KV, 10A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:K61 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Material:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 09J3898 |
| Product Name | Relay, Spdt, 35Kv, 10A; Contact Configuration Kilovac Te Connectivity |
| Features | Latching |