General Purpose Relay SPDT (1 Form C) 12VDC Coil Panel Mount
General Purpose Relays RELAY VACUUM SPDT
RELAY GEN PURPOSE SPDT 12V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | K43C234-ND | K43C234 | K43C234 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Panel | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |