TE Connectivity Power Relay, Spst-Nc 26.5Vdc 25A Plug In; Contact Configuration Kilovac Te Connectivity K43B332

Description
POWER RELAY, SPST-NC 26.5VDC 25A PLUG IN; Contact Configuration:SPST-N C; Coil Voltage:26.5VDC; Contact Current:25A; Product Range:K43 Series; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Contact Voltage VDC:10kVRoHS Compliant: No
Datasheet
Description
POWER RELAY, SPST-NC 26.5VDC 25A PLUG IN; Contact Configuration:SPST-N C; Coil Voltage:26.5VDC; Contact Current:25A; Product Range:K43 Series; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Contact Voltage VDC:10kVRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-Nc 26.5Vdc 25A Plug In; Contact Configuration Kilovac Te Connectivity - 09J3895 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-Nc 26.5Vdc 25A Plug In; Contact Configuration Kilovac Te Connectivity
09J3895
Power Relay, Spst-Nc 26.5Vdc 25A Plug In; Contact Configuration Kilovac Te Connectivity 09J3895
POWER RELAY, SPST-NC 26.5VDC 25A PLUG IN; Contact Configuration:SPST-N C; Coil Voltage:26.5VDC; Contact Current:25A; Product Range:K43 Series; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Contact Voltage VDC:10kVRoHS Compliant: No

POWER RELAY, SPST-NC 26.5VDC 25A PLUG IN; Contact Configuration:SPST-NC; Coil Voltage:26.5VDC; Contact Current:25A; Product Range:K43 Series; Relay Mounting:Quick Connect; Coil Type:DC; Contact Voltage VAC:-; Contact Voltage VDC:10kVRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 09J3895
Product Name Power Relay, Spst-Nc 26.5Vdc 25A Plug In; Contact Configuration Kilovac Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
400A High Voltage Direct Current Relay - CHPV-S400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details