TE Connectivity Toggle Switches K2015672

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Lever
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K2015672 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K2015672
Toggle Switches K2015672
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Lever

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Product Orientation : Horizontal
  • Sealing Method : Strippable Transparent Protective Seal

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : On Off On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Tin Oxide

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Type : Toggle Switch
  • Toggle Style : Lever
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K2015672
Product Name Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437564-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 1-2493903-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switches - 450-09-2-1-23A-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1437561-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details